EPCOS AG Ferrite Core, Etd, N97; Core Type Epcos B66397G0000X197

Description
FERRITE CORE, ETD, N97; Core Type:ETD; Core Size:ETD59/31/22; Core Material Grade:N97; For Use With:B66397; Effective Magnetic Path Length:139mm; Ae Effective Cross Section Area:368mm²; Inductance Factor Al:5.5µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, ETD, N97; Core Type:ETD; Core Size:ETD59/31/22; Core Material Grade:N97; For Use With:B66397; Effective Magnetic Path Length:139mm; Ae Effective Cross Section Area:368mm²; Inductance Factor Al:5.5µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Etd, N97; Core Type Epcos - 53M6961 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Etd, N97; Core Type Epcos
53M6961
Ferrite Core, Etd, N97; Core Type Epcos 53M6961
FERRITE CORE, ETD, N97; Core Type:ETD; Core Size:ETD59/31/22; Core Material Grade:N97; For Use With:B66397; Effective Magnetic Path Length:139mm; Ae Effective Cross Section Area:368mm²; Inductance Factor Al:5.5µH RoHS Compliant: Yes

FERRITE CORE, ETD, N97; Core Type:ETD; Core Size:ETD59/31/22; Core Material Grade:N97; For Use With:B66397; Effective Magnetic Path Length:139mm; Ae Effective Cross Section Area:368mm²; Inductance Factor Al:5.5µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53M6961
Product Name Ferrite Core, Etd, N97; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A11-M12-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 120 to 240 volts
Power Rating (VA) 1000 VA
View Details
Single Secondary Chassis Mount Power Transformers - F-116X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
1:2 CORE & WIRE Transformer, 0.07 - 200 MHz, 50Ω - T2-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details