EPCOS AG Inductor and Choke B66397G0000X197

Description
FERRITE CORE ETD N97 1PC Product overview: B66397G0000X197 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B66397G0000X197 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE CORE ETD N97 1PC Product overview: B66397G0000X197 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B66397G0000X197 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 936-B66397G0000X197 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-B66397G0000X197
Inductor and Choke 936-B66397G0000X197
FERRITE CORE ETD N97 1PC Product overview: B66397G0000X197 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B66397G0000X197 can be used for catalog matching and distributor lookup.

FERRITE CORE ETD N97 1PC Product overview: B66397G0000X197 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B66397G0000X197 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Ferrite Cores
1047784-B66397G0000X197
Magnetics - Transformer, Inductor Components - Ferrite Cores 1047784-B66397G0000X197
Win Source Part Number: 1047784-B66397G0000X 197 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: ETD59/31/22 Package: Box Length: 2.354" (59.80mm) Standard Package: 40 Height: 1.228" (31.20mm) Material: N97 Core Type: ETD Width: 0.870" (22.10mm) Gap: Ungapped Finish: Uncoated Supplier Device Package: ETD 59 x 31 x 22 Alternative Parts (Cross-Reference): B66397G0000X19714227 55; B66397G X197; B66397GX197; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Other Names: 495-5507,B66397GX197 ,B66397G X197,B66397GX197-ND

Win Source Part Number: 1047784-B66397G0000X197
Category: Magnetics - Transformer, Inductor Components>Ferrite Cores
Series: ETD59/31/22
Package: Box
Length: 2.354" (59.80mm)
Standard Package: 40
Height: 1.228" (31.20mm)
Material: N97
Core Type: ETD
Width: 0.870" (22.10mm)
Gap: Ungapped
Finish: Uncoated
Supplier Device Package: ETD 59 x 31 x 22
Alternative Parts (Cross-Reference): B66397G0000X1971422755; B66397G X197; B66397GX197;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.90.9630
Mfr: EPCOS - TDK Electronics
Other Names: 495-5507,B66397GX197,B66397G X197,B66397GX197-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 936-B66397G0000X197 1047784-B66397G0000X197
Product Name Inductor and Choke Magnetics - Transformer, Inductor Components - Ferrite Cores
Packing Method Box
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 6800 microH
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details