EPCOS AG Clip, Etd54; For Use With Epcos B66396A2000X000

Description
CLIP, ETD54; For Use With:ETD54; Product Range:Epcos ETD Series; SVHC:No SVHC (27-Jun-2018); Accessory Type:Clip; External Depth:19.3mm; External Length / Height:11.7mm; External Width:59.7mm; Length:59.7mm RoHS Compliant: Yes
Datasheet
Description
CLIP, ETD54; For Use With:ETD54; Product Range:Epcos ETD Series; SVHC:No SVHC (27-Jun-2018); Accessory Type:Clip; External Depth:19.3mm; External Length / Height:11.7mm; External Width:59.7mm; Length:59.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clip, Etd54; For Use With Epcos - 53M6959 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Etd54; For Use With Epcos
53M6959
Clip, Etd54; For Use With Epcos 53M6959
CLIP, ETD54; For Use With:ETD54; Product Range:Epcos ETD Series; SVHC:No SVHC (27-Jun-2018); Accessory Type:Clip; External Depth:19.3mm; External Length / Height:11.7mm; External Width:59.7mm; Length:59.7mm RoHS Compliant: Yes

CLIP, ETD54; For Use With:ETD54; Product Range:Epcos ETD Series; SVHC:No SVHC (27-Jun-2018); Accessory Type:Clip; External Depth:19.3mm; External Length / Height:11.7mm; External Width:59.7mm; Length:59.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53M6959
Product Name Clip, Etd54; For Use With Epcos
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
HTX7045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX7045C-134BR HTX7045C-134BRC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Control Circuit Transformer - 1497A-A10-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 750 VA
View Details
PCB Transformers - 1838321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details