EPCOS AG Ferrite Core, Etd, N97; Core Type Epcos B66395G0000X197

Description
FERRITE CORE, ETD, N97; Core Type:ETD; Core Size:ETD54/28/19; Core Material Grade:N97; For Use With:B66395; Effective Magnetic Path Length:127mm; Ae Effective Cross Section Area:280mm²; Inductance Factor Al:4.6µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, ETD, N97; Core Type:ETD; Core Size:ETD54/28/19; Core Material Grade:N97; For Use With:B66395; Effective Magnetic Path Length:127mm; Ae Effective Cross Section Area:280mm²; Inductance Factor Al:4.6µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Etd, N97; Core Type Epcos - 53M6958 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Etd, N97; Core Type Epcos
53M6958
Ferrite Core, Etd, N97; Core Type Epcos 53M6958
FERRITE CORE, ETD, N97; Core Type:ETD; Core Size:ETD54/28/19; Core Material Grade:N97; For Use With:B66395; Effective Magnetic Path Length:127mm; Ae Effective Cross Section Area:280mm²; Inductance Factor Al:4.6µH RoHS Compliant: Yes

FERRITE CORE, ETD, N97; Core Type:ETD; Core Size:ETD54/28/19; Core Material Grade:N97; For Use With:B66395; Effective Magnetic Path Length:127mm; Ae Effective Cross Section Area:280mm²; Inductance Factor Al:4.6µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 53M6958
Product Name Ferrite Core, Etd, N97; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Toroidal Transformers - 1730090 - RS Components, Ltd.
Specs
Standards RoHS
View Details