EPCOS AG Ferrite Cores B66389G1000X127

Description
"Uncoated N27 Ferrite Core E Type 1.417"" (36.00mm) Length 0.453"" (11.50mm) Width Diameter 0.709"" (18.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.417"" (36.00mm) Length 0.453"" (11.50mm) Width Diameter 0.709"" (18.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66389G1000X127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66389G1000X127-ND
Ferrite Cores B66389G1000X127-ND
"Uncoated N27 Ferrite Core E Type 1.417"" (36.00mm) Length 0.453"" (11.50mm) Width Diameter 0.709"" (18.00mm) Height"

"Uncoated N27 Ferrite Core E Type 1.417"" (36.00mm) Length 0.453"" (11.50mm) Width Diameter 0.709"" (18.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66389G1000X127-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N87
Length 31.75 mm (1.25 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055273A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 12 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details