Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135571-B66387GX187
Length: 65 mm
Inductance: 7.9 µH
Tolerance: 30 %
Height: 32.8 mm
Width: 27.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 27.4 mm
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8504900080
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1135571-B66387GX187 |
| Product Name | Custom Parts - Custom Parts (B - D) - B66387GX187 |