EPCOS AG Ferrite Cores B66387G0000X127

Description
"Uncoated N27 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5496-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5496-ND
Ferrite Cores 495-5496-ND
"Uncoated N27 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"

"Uncoated N27 Ferrite Core E Type 2.559"" (65.00mm) Length 1.079"" (27.40mm) Width Diameter 1.291"" (32.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5496-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2130642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 70
Core Material N27
Length 70 mm (2.76 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details