EPCOS AG Ferrite Cores B66381G0000X127

Description
"Uncoated N27 Ferrite Core E Type 1.598"" (40.60mm) Length 0.492"" (12.50mm) Width Diameter 0.650"" (16.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.598"" (40.60mm) Length 0.492"" (12.50mm) Width Diameter 0.650"" (16.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66381G0000X127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66381G0000X127-ND
Ferrite Cores B66381G0000X127-ND
"Uncoated N27 Ferrite Core E Type 1.598"" (40.60mm) Length 0.492"" (12.50mm) Width Diameter 0.650"" (16.50mm) Height"

"Uncoated N27 Ferrite Core E Type 1.598"" (40.60mm) Length 0.492"" (12.50mm) Width Diameter 0.650"" (16.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66381G0000X127-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 7
Core Material N87
Length 20.3 mm (0.7992 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058540A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 217 nH
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details