EPCOS AG Ferrite Cores B66379G0000X130

Description
"Uncoated N30 Ferrite Core E Type 0.748"" (19.00mm) Length 0.189"" (4.80mm) Width Diameter 0.315"" (8.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core E Type 0.748"" (19.00mm) Length 0.189"" (4.80mm) Width Diameter 0.315"" (8.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66379G0000X130-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66379G0000X130-ND
Ferrite Cores B66379G0000X130-ND
"Uncoated N30 Ferrite Core E Type 0.748"" (19.00mm) Length 0.189"" (4.80mm) Width Diameter 0.315"" (8.00mm) Height"

"Uncoated N30 Ferrite Core E Type 0.748"" (19.00mm) Length 0.189"" (4.80mm) Width Diameter 0.315"" (8.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66379G0000X130-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 13/7/4
Core Material N87
Length 12.6 mm (0.4961 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058417A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 11 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details