EPCOS AG Ferrite Cores B66379F0000X146

Description
"Uncoated T46 Ferrite Core E Type 0.748"" (19.00mm) Length 0.189"" (4.80mm) Width Diameter 0.315"" (8.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated T46 Ferrite Core E Type 0.748"" (19.00mm) Length 0.189"" (4.80mm) Width Diameter 0.315"" (8.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76711-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76711-ND
Ferrite Cores 495-76711-ND
"Uncoated T46 Ferrite Core E Type 0.748"" (19.00mm) Length 0.189"" (4.80mm) Width Diameter 0.315"" (8.00mm) Height"

"Uncoated T46 Ferrite Core E Type 0.748"" (19.00mm) Length 0.189"" (4.80mm) Width Diameter 0.315"" (8.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76711-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 32/33/70
Core Material N27
Length 70.5 mm (2.78 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055072A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 143 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details