EPCOS AG Ferrite Cores B66375G0250X187

Description
"Uncoated N87 Ferrite Core E Type 3.150"" (80.00mm) Length 0.795"" (20.20mm) Width Diameter 1.516"" (38.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core E Type 3.150"" (80.00mm) Length 0.795"" (20.20mm) Width Diameter 1.516"" (38.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66375G0250X187-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66375G0250X187-ND
Ferrite Cores B66375G0250X187-ND
"Uncoated N87 Ferrite Core E Type 3.150"" (80.00mm) Length 0.795"" (20.20mm) Width Diameter 1.516"" (38.50mm) Height"

"Uncoated N87 Ferrite Core E Type 3.150"" (80.00mm) Length 0.795"" (20.20mm) Width Diameter 1.516"" (38.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66375G0250X187-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 12
Core Material N97
Length 37.6 mm (1.48 inch)
View Details
Powder Cores - High Flux Cores - 0058933A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 18 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details