EPCOS AG Ferrite Cores B66371Q0250K195

Description
"Uncoated N95 Ferrite Core E Type 2.776"" (70.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core E Type 2.776"" (70.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B66371Q0250K195-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N95 Ferrite Core E Type 2.776"" (70.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"

"Uncoated N95 Ferrite Core E Type 2.776"" (70.50mm) Length 1.260"" (32.00mm) Width Diameter 1.307"" (33.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B66371Q0250K195-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 15/8/5
Core Material N87
Length 15 mm (0.5906 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details