EPCOS AG Ferrite Cores B66370G0000X127

Description
"Uncoated N27 Ferrite Core E Type 1.362"" (34.60mm) Length 0.382"" (9.70mm) Width Diameter 0.577"" (14.65mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.362"" (34.60mm) Length 0.382"" (9.70mm) Width Diameter 0.577"" (14.65mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66370G0000X127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66370G0000X127-ND
Ferrite Cores B66370G0000X127-ND
"Uncoated N27 Ferrite Core E Type 1.362"" (34.60mm) Length 0.382"" (9.70mm) Width Diameter 0.577"" (14.65mm) Height"

"Uncoated N27 Ferrite Core E Type 1.362"" (34.60mm) Length 0.382"" (9.70mm) Width Diameter 0.577"" (14.65mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66370G0000X127-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 8
Core Material N97
Length 23.2 mm (0.9134 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - High Flux Cores - 0058226A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 11 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details