EPCOS AG Transformer Cores, Etd, N27, 103Mm; Core Type Epcos B66365G0000X127

Description
TRANSFORMER CORES, ETD, N27, 103MM; Core Type:ETD; Core Size:ETD44/22/15; Core Material Grade:N27; For Use With:-; Effective Magnetic Path Length:103mm; Ae Effective Cross Section Area:173mm²; Inductance Factor Al:3.3µH RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER CORES, ETD, N27, 103MM; Core Type:ETD; Core Size:ETD44/22/15; Core Material Grade:N27; For Use With:-; Effective Magnetic Path Length:103mm; Ae Effective Cross Section Area:173mm²; Inductance Factor Al:3.3µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Cores, Etd, N27, 103Mm; Core Type Epcos - 07X1855 - Newark, An Avnet Company
Chicago, IL, United States
Transformer Cores, Etd, N27, 103Mm; Core Type Epcos
07X1855
Transformer Cores, Etd, N27, 103Mm; Core Type Epcos 07X1855
TRANSFORMER CORES, ETD, N27, 103MM; Core Type:ETD; Core Size:ETD44/22/15; Core Material Grade:N27; For Use With:-; Effective Magnetic Path Length:103mm; Ae Effective Cross Section Area:173mm²; Inductance Factor Al:3.3µH RoHS Compliant: Yes

TRANSFORMER CORES, ETD, N27, 103MM; Core Type:ETD; Core Size:ETD44/22/15; Core Material Grade:N27; For Use With:-; Effective Magnetic Path Length:103mm; Ae Effective Cross Section Area:173mm²; Inductance Factor Al:3.3µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 07X1855
Product Name Transformer Cores, Etd, N27, 103Mm; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 1182J22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details