EPCOS AG Ferrite Cores B66363G2500X187

Description
"Uncoated N87 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66363G2500X187-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66363G2500X187-ND
Ferrite Cores B66363G2500X187-ND
"Uncoated N87 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"

"Uncoated N87 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66363G2500X187-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1670349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 20
Core Material N87
Length 20 mm (0.7874 inch)
View Details
Powder Cores - MPP Cores - 0055775A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 88 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details