EPCOS AG Ferrite Cores B66363G0000X192

Description
"Uncoated N92 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66363G0000X192-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66363G0000X192-ND
Ferrite Cores B66363G0000X192-ND
"Uncoated N92 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"

"Uncoated N92 Ferrite Core ETD Type 1.531"" (38.90mm) Length 0.504"" (12.80mm) Width Diameter 0.787"" (20.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66363G0000X192-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 70
Core Material N27
Length 70 mm (2.76 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055051AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 27 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details