EPCOS AG Ferrite Cores B66358G0200X187

Description
"Uncoated N87 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5448-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5448-ND
Ferrite Cores 495-5448-ND
"Uncoated N87 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"

"Uncoated N87 Ferrite Core ETD Type 1.205"" (30.60mm) Length 0.386"" (9.80mm) Width Diameter 0.630"" (16.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5448-ND
Product Name Ferrite Cores
Core Shape ETD
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details