EPCOS AG Magnetics - Transformer, Inductor Components - Ferrite Cores B66358G0000X197

Description
Win Source Part Number: 1047857-B66358G0000X 197 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: ETD29/16/10 Package: Box Length: 1.205" (30.60mm) Standard Package: 300 Height: 0.630" (16.00mm) Material: N97 Core Type: ETD Width: 0.386" (9.80mm) Gap: Ungapped Finish: Uncoated Supplier Device Package: ETD 29 x 16 x 10 Alternative Parts (Cross-Reference): B66358G0000X197B6635 8G X197; B66358GX197; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Other Names: 495-75921,B66358GX19 7,B66358GX197-ND,B66 358G X197
Request a Quote Datasheet
Description
Win Source Part Number: 1047857-B66358G0000X 197 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: ETD29/16/10 Package: Box Length: 1.205" (30.60mm) Standard Package: 300 Height: 0.630" (16.00mm) Material: N97 Core Type: ETD Width: 0.386" (9.80mm) Gap: Ungapped Finish: Uncoated Supplier Device Package: ETD 29 x 16 x 10 Alternative Parts (Cross-Reference): B66358G0000X197B6635 8G X197; B66358GX197; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Other Names: 495-75921,B66358GX19 7,B66358GX197-ND,B66 358G X197
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Ferrite Cores
1047857-B66358G0000X197
Magnetics - Transformer, Inductor Components - Ferrite Cores 1047857-B66358G0000X197
Win Source Part Number: 1047857-B66358G0000X 197 Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: ETD29/16/10 Package: Box Length: 1.205" (30.60mm) Standard Package: 300 Height: 0.630" (16.00mm) Material: N97 Core Type: ETD Width: 0.386" (9.80mm) Gap: Ungapped Finish: Uncoated Supplier Device Package: ETD 29 x 16 x 10 Alternative Parts (Cross-Reference): B66358G0000X197B6635 8G X197; B66358GX197; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.9630 Mfr: EPCOS - TDK Electronics Other Names: 495-75921,B66358GX19 7,B66358GX197-ND,B66 358G X197

Win Source Part Number: 1047857-B66358G0000X197
Category: Magnetics - Transformer, Inductor Components>Ferrite Cores
Series: ETD29/16/10
Package: Box
Length: 1.205" (30.60mm)
Standard Package: 300
Height: 0.630" (16.00mm)
Material: N97
Core Type: ETD
Width: 0.386" (9.80mm)
Gap: Ungapped
Finish: Uncoated
Supplier Device Package: ETD 29 x 16 x 10
Alternative Parts (Cross-Reference): B66358G0000X197B66358G X197; B66358GX197;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.90.9630
Mfr: EPCOS - TDK Electronics
Other Names: 495-75921,B66358GX197,B66358GX197-ND,B66358G X197

Buy Now Datasheet
Inductor and Choke - 936-B66358G0000X197 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-B66358G0000X197
Inductor and Choke 936-B66358G0000X197
Ferrite Core ETD Core N97-Material 2250nH -20% to 30% Product overview: B66358G0000X197 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B66358G0000X197 can be used for catalog matching and distributor lookup.

Ferrite Core ETD Core N97-Material 2250nH -20% to 30% Product overview: B66358G0000X197 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B66358G0000X197 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1047857-B66358G0000X197 936-B66358G0000X197
Product Name Magnetics - Transformer, Inductor Components - Ferrite Cores Inductor and Choke
Technology Standard ETD Core
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details