EPCOS AG Ferrite Cores B66344G2500X127

Description
"Uncoated N27 Ferrite Core E Type 2.165"" (55.00mm) Length 0.984"" (25.00mm) Width Diameter 1.094"" (27.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 2.165"" (55.00mm) Length 0.984"" (25.00mm) Width Diameter 1.094"" (27.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5445-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5445-ND
Ferrite Cores 495-5445-ND
"Uncoated N27 Ferrite Core E Type 2.165"" (55.00mm) Length 0.984"" (25.00mm) Width Diameter 1.094"" (27.80mm) Height"

"Uncoated N27 Ferrite Core E Type 2.165"" (55.00mm) Length 0.984"" (25.00mm) Width Diameter 1.094"" (27.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5445-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 13/7/4
Core Material N87
Length 12.6 mm (0.4961 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details