EPCOS AG Ferrite Cores B66337G0000X127

Description
"Uncoated N27 Ferrite Core EC Type 1.358"" (34.50mm) Length 0.386"" (9.80mm) Width Diameter 0.687"" (17.45mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core EC Type 1.358"" (34.50mm) Length 0.386"" (9.80mm) Width Diameter 0.687"" (17.45mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5442-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5442-ND
Ferrite Cores 495-5442-ND
"Uncoated N27 Ferrite Core EC Type 1.358"" (34.50mm) Length 0.386"" (9.80mm) Width Diameter 0.687"" (17.45mm) Height"

"Uncoated N27 Ferrite Core EC Type 1.358"" (34.50mm) Length 0.386"" (9.80mm) Width Diameter 0.687"" (17.45mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5442-ND
Product Name Ferrite Cores
Core Shape EC
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EC 70
Core Material N27
Length 70 mm (2.76 inch)
View Details
Powder Cores - MPP Cores - 0055246A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 17 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details