EPCOS AG Ferrite Cores B66335G0000X127

Description
"Uncoated N27 Ferrite Core E Type 2.165"" (55.00mm) Length 0.827"" (21.00mm) Width Diameter 1.094"" (27.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 2.165"" (55.00mm) Length 0.827"" (21.00mm) Width Diameter 1.094"" (27.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5440-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5440-ND
Ferrite Cores 495-5440-ND
"Uncoated N27 Ferrite Core E Type 2.165"" (55.00mm) Length 0.827"" (21.00mm) Width Diameter 1.094"" (27.80mm) Height"

"Uncoated N27 Ferrite Core E Type 2.165"" (55.00mm) Length 0.827"" (21.00mm) Width Diameter 1.094"" (27.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5440-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 39/20/13
Core Material N87
Length 38.9 mm (1.53 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - High Flux Cores - 0058417A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 11 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details