EPCOS AG Ferrite Cores B66329G0000X195

Description
"Uncoated N95 Ferrite Core E Type 1.654"" (42.00mm) Length 0.787"" (20.00mm) Width Diameter 0.835"" (21.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core E Type 1.654"" (42.00mm) Length 0.787"" (20.00mm) Width Diameter 0.835"" (21.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66329G0000X195-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66329G0000X195-ND
Ferrite Cores B66329G0000X195-ND
"Uncoated N95 Ferrite Core E Type 1.654"" (42.00mm) Length 0.787"" (20.00mm) Width Diameter 0.835"" (21.20mm) Height"

"Uncoated N95 Ferrite Core E Type 1.654"" (42.00mm) Length 0.787"" (20.00mm) Width Diameter 0.835"" (21.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66329G0000X195-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material N48
Length 17.9 mm (0.7047 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details