EPCOS AG Ferrite Cores B66325G0500X127

Description
"Uncoated N27 Ferrite Core E Type 1.654"" (42.00mm) Length 0.598"" (15.20mm) Width Diameter 0.835"" (21.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.654"" (42.00mm) Length 0.598"" (15.20mm) Width Diameter 0.835"" (21.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66325G0500X127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66325G0500X127-ND
Ferrite Cores B66325G0500X127-ND
"Uncoated N27 Ferrite Core E Type 1.654"" (42.00mm) Length 0.598"" (15.20mm) Width Diameter 0.835"" (21.20mm) Height"

"Uncoated N27 Ferrite Core E Type 1.654"" (42.00mm) Length 0.598"" (15.20mm) Width Diameter 0.835"" (21.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66325G0500X127-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E 55/28/21
Core Material N87
Length 55 mm (2.17 inch)
View Details
Powder Cores - MPP Cores - 0055122AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 15 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details