EPCOS AG Ferrite Cores B66325G0000X195

Description
"Uncoated N95 Ferrite Core E Type 1.654"" (42.00mm) Length 0.598"" (15.20mm) Width Diameter 0.835"" (21.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core E Type 1.654"" (42.00mm) Length 0.598"" (15.20mm) Width Diameter 0.835"" (21.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66325G0000X195-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66325G0000X195-ND
Ferrite Cores B66325G0000X195-ND
"Uncoated N95 Ferrite Core E Type 1.654"" (42.00mm) Length 0.598"" (15.20mm) Width Diameter 0.835"" (21.20mm) Height"

"Uncoated N95 Ferrite Core E Type 1.654"" (42.00mm) Length 0.598"" (15.20mm) Width Diameter 0.835"" (21.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66325G0000X195-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Length 42.2 mm (1.66 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - Edge Cores - 0059090A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 86 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details