EPCOS AG Ferrite Cores B66319G1000X127

Description
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66319G1000X127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66319G1000X127-ND
Ferrite Cores B66319G1000X127-ND
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"

"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66319G1000X127-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 59
Core Material N87
Length 59.8 mm (2.35 inch)
View Details
Powder Cores - High Flux Cores - 0058209A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 7.8 nH
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details