EPCOS AG Ferrite Cores B66319G0180X187

Description
"Uncoated N87 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66319G0180X187-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66319G0180X187-ND
Ferrite Cores B66319G0180X187-ND
"Uncoated N87 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"

"Uncoated N87 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66319G0180X187-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP 32/6/20
Core Material N97
Length 31.75 mm (1.25 inch)
View Details
Powder Cores - MPP Cores - 0055125AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 127 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details