EPCOS AG Ferrite Cores B66319G0180X127

Description
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66319G0180X127-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66319G0180X127-ND
Ferrite Cores B66319G0180X127-ND
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"

"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66319G0180X127-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ELP
Core Material N87
Length 18 mm (0.7087 inch)
View Details
Powder Cores - MPP Cores - 0055177AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 67 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details