EPCOS AG Ferrite Cores B66319G0000X127

Description
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5431-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5431-ND
Ferrite Cores 495-5431-ND
"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"

"Uncoated N27 Ferrite Core E Type 1.181"" (30.00mm) Length 0.287"" (7.30mm) Width Diameter 0.598"" (15.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5431-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 2126772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N41
Length 42.2 mm (1.66 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - Edge Cores - 0059089A2 - Magnetics
Specs
Core Shape E; EER; EQ; Toroid; U; Toroid, E, U, Block, EQ, LP, EER
Core Material Iron Powder; Edge
Inductance 178 nH
View Details
2 suppliers
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details