EPCOS AG Ferrite Cores B66317G0160X187

Description
"Uncoated N87 Ferrite Core E Type 0.984"" (25.00mm) Length 0.295"" (7.50mm) Width Diameter 0.504"" (12.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core E Type 0.984"" (25.00mm) Length 0.295"" (7.50mm) Width Diameter 0.504"" (12.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76709-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76709-ND
Ferrite Cores 495-76709-ND
"Uncoated N87 Ferrite Core E Type 0.984"" (25.00mm) Length 0.295"" (7.50mm) Width Diameter 0.504"" (12.80mm) Height"

"Uncoated N87 Ferrite Core E Type 0.984"" (25.00mm) Length 0.295"" (7.50mm) Width Diameter 0.504"" (12.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76709-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 6
Core Material T38
Length 17.9 mm (0.7047 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055113A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 24 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details