The B66317G0100X127 is a gapped E 25/13/7 (EF 25) ferrite core set designed for inductor and choke applications, with an air gap of 1.00 ± 0.05 mm and material N27, providing an A_L value of 91 nH per turn squared. The core set has a magnetic path length of 57.5 mm, an effective area of 51.5 mm², a volume of 3020 mm³, and weighs approximately 16 g per set. It complies with IEC 63093-8 and supports saturation flux density under 0.59 mT at 200 mT, 25 kHz, and 100 °C.
FERRITE CORE E N27 1PC Product overview: B66317G0100X127 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-B66317G0100X127 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 936-B66317G0100X127 |
| Product Name | Inductor and Choke |
| Packing Method | Box |