EPCOS AG Ferrite Cores B66317G0000X197

Description
"Uncoated N97 Ferrite Core E Type 0.984"" (25.00mm) Length 0.295"" (7.50mm) Width Diameter 0.504"" (12.80mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core E Type 0.984"" (25.00mm) Length 0.295"" (7.50mm) Width Diameter 0.504"" (12.80mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B66317G0000X197-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N97 Ferrite Core E Type 0.984"" (25.00mm) Length 0.295"" (7.50mm) Width Diameter 0.504"" (12.80mm) Height"

"Uncoated N97 Ferrite Core E Type 0.984"" (25.00mm) Length 0.295"" (7.50mm) Width Diameter 0.504"" (12.80mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B66317G0000X197-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N87
Width 50 mm (1.97 inch)
View Details
Powder Cores - High Flux Cores - 0058316A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 29 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details