EPCOS AG Ferrite Cores B66311G0500X127

Description
"Uncoated N27 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N27 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.394"" (10.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5419-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5419-ND
Ferrite Cores 495-5419-ND
"Uncoated N27 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.394"" (10.00mm) Height"

"Uncoated N27 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.394"" (10.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5419-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape E; E 65
Core Material N87
Length 65 mm (2.56 inch)
View Details
Powder Cores - MPP Cores - 0055230A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 8 nH
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details