EPCOS AG Ferrite Cores B66311G0150X187

Description
"Uncoated N87 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.398"" (10.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.398"" (10.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66311G0150X187-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66311G0150X187-ND
Ferrite Cores B66311G0150X187-ND
"Uncoated N87 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.398"" (10.10mm) Height"

"Uncoated N87 Ferrite Core E Type 0.803"" (20.40mm) Length 0.232"" (5.90mm) Width Diameter 0.398"" (10.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66311G0150X187-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 8
Core Material N30
Length 23.2 mm (0.9134 inch)
View Details
Powder Cores - MPP Cores - 0055303A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 14 nH
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Amorphous & Nanocrystalline Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Amorphous Metal
View Details