EPCOS AG Ferrite Core, N87, E16/8/5, 212Nh; Core Type Epcos B66307G0100X187

Description
FERRITE CORE, N87, E16/8/5, 212NH; Core Type:E; Core Size:E16/8/5; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:37.6mm; Ae Effective Cross Section Area:20.1mm2; Inductance Factor Al:212nH; RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, N87, E16/8/5, 212NH; Core Type:E; Core Size:E16/8/5; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:37.6mm; Ae Effective Cross Section Area:20.1mm2; Inductance Factor Al:212nH; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N87, E16/8/5, 212Nh; Core Type Epcos - 02AC3499 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N87, E16/8/5, 212Nh; Core Type Epcos
02AC3499
Ferrite Core, N87, E16/8/5, 212Nh; Core Type Epcos 02AC3499
FERRITE CORE, N87, E16/8/5, 212NH; Core Type:E; Core Size:E16/8/5; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:37.6mm; Ae Effective Cross Section Area:20.1mm2; Inductance Factor Al:212nH; RoHS Compliant: Yes

FERRITE CORE, N87, E16/8/5, 212NH; Core Type:E; Core Size:E16/8/5; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:37.6mm; Ae Effective Cross Section Area:20.1mm2; Inductance Factor Al:212nH; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3499
Product Name Ferrite Core, N87, E16/8/5, 212Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details