EPCOS AG Ferrite Cores B66307G0060X187

Description
"Uncoated N87 Ferrite Core E Type 0.630"" (16.00mm) Length 0.185"" (4.70mm) Width Diameter 0.323"" (8.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core E Type 0.630"" (16.00mm) Length 0.185"" (4.70mm) Width Diameter 0.323"" (8.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66307G0060X187-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66307G0060X187-ND
Ferrite Cores B66307G0060X187-ND
"Uncoated N87 Ferrite Core E Type 0.630"" (16.00mm) Length 0.185"" (4.70mm) Width Diameter 0.323"" (8.20mm) Height"

"Uncoated N87 Ferrite Core E Type 0.630"" (16.00mm) Length 0.185"" (4.70mm) Width Diameter 0.323"" (8.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66307G0060X187-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 25/13/9
Core Material N97
Length 25 mm (0.9843 inch)
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058389A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 39 nH
View Details