EPCOS AG Ferrite Core, N87, E13/7/4, 850Nh; Core Type Epcos B66305G0000X187

Description
FERRITE CORE, N87, E13/7/4, 850NH; Core Type:E; Core Size:E13/7/4; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:29.6mm; Ae Effective Cross Section Area:12.4mm2; Inductance Factor Al:850nH; RoHS Compliant: Yes
Description
FERRITE CORE, N87, E13/7/4, 850NH; Core Type:E; Core Size:E13/7/4; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:29.6mm; Ae Effective Cross Section Area:12.4mm2; Inductance Factor Al:850nH; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, N87, E13/7/4, 850Nh; Core Type Epcos - 02AC3497 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, N87, E13/7/4, 850Nh; Core Type Epcos
02AC3497
Ferrite Core, N87, E13/7/4, 850Nh; Core Type Epcos 02AC3497
FERRITE CORE, N87, E13/7/4, 850NH; Core Type:E; Core Size:E13/7/4; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:29.6mm; Ae Effective Cross Section Area:12.4mm2; Inductance Factor Al:850nH; RoHS Compliant: Yes

FERRITE CORE, N87, E13/7/4, 850NH; Core Type:E; Core Size:E13/7/4; Core Material Grade:N87; For Use With:SMPS Transformers; Effective Magnetic Path Length:29.6mm; Ae Effective Cross Section Area:12.4mm2; Inductance Factor Al:850nH; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 02AC3497
Product Name Ferrite Core, N87, E13/7/4, 850Nh; Core Type Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting, short rise time - ILR - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Step Down Transformers - 4-1611471-6 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details