EPCOS AG Ferrite Cores B66305G0000X130

Description
"Uncoated N30 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B66305G0000X130-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated N30 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"

"Uncoated N30 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B66305G0000X130-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 15/8/5
Core Material N87
Length 15 mm (0.5906 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Grain Silicon Steel Toroidal Transformer -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details