EPCOS AG Ferrite Cores B66305F0000X146

Description
"Uncoated T46 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated T46 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-B66305F0000X146-ND - DigiKey
Thief River Falls, MN, United States
"Uncoated T46 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"

"Uncoated T46 Ferrite Core E Type 0.496"" (12.60mm) Length 0.146"" (3.70mm) Width Diameter 0.256"" (6.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-B66305F0000X146-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 20
Core Material N87
Length 20 mm (0.7874 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Powder Cores - High Flux Cores - 0058339A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 158 nH
View Details