EPCOS AG Ferrite Cores B66302G0000X130

Description
"Uncoated N30 Ferrite Core E Type 0.354"" (9.00mm) Length 0.079"" (2.00mm) Width Diameter 0.161"" (4.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N30 Ferrite Core E Type 0.354"" (9.00mm) Length 0.079"" (2.00mm) Width Diameter 0.161"" (4.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-76715-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-76715-ND
Ferrite Cores 495-76715-ND
"Uncoated N30 Ferrite Core E Type 0.354"" (9.00mm) Length 0.079"" (2.00mm) Width Diameter 0.161"" (4.10mm) Height"

"Uncoated N30 Ferrite Core E Type 0.354"" (9.00mm) Length 0.079"" (2.00mm) Width Diameter 0.161"" (4.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-76715-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1670294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape EFD 30
Core Material N87
Length 30 mm (1.18 inch)
View Details
Toroidal Transformer Core -  - Hengda Electronic Factory
Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details