EPCOS AG Ferrite Cores B66295G0000X187

Description
"Uncoated N87 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-5403-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-5403-ND
Ferrite Cores 495-5403-ND
"Uncoated N87 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"

"Uncoated N87 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-5403-ND
Product Name Ferrite Cores
Core Shape ELP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N87
Length 42.2 mm (1.66 inch)
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details