EPCOS AG Ferrite Cores B66295G0000X149

Description
"Uncoated N49 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75485-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75485-ND
Ferrite Cores 495-75485-ND
"Uncoated N49 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"

"Uncoated N49 Ferrite Core ELP Type 2.520"" (64.00mm) Length 2.000"" (50.80mm) Width Diameter 0.402"" (10.20mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75485-ND
Product Name Ferrite Cores
Core Shape ELP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N87
Width 50 mm (1.97 inch)
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055877A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 16 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details