EPCOS AG Ferrite Cores B66291K0000X149

Description
"Uncoated N49 Ferrite Core I Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.161"" (4.10mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core I Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.161"" (4.10mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75447-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75447-ND
Ferrite Cores 495-75447-ND
"Uncoated N49 Ferrite Core I Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.161"" (4.10mm) Height"

"Uncoated N49 Ferrite Core I Type 1.700"" (43.20mm) Length 1.098"" (27.90mm) Width Diameter 0.161"" (4.10mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75447-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape P 18/11
Core Material N48
Width 18.4 mm (0.7244 inch)
View Details
SEMI Split Cores for Flat Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055172A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 123 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details