EPCOS AG Ferrite Cores B66289K0000X149

Description
"Uncoated N49 Ferrite Core I Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.150"" (3.81mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core I Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.150"" (3.81mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75444-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75444-ND
Ferrite Cores 495-75444-ND
"Uncoated N49 Ferrite Core I Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.150"" (3.81mm) Height"

"Uncoated N49 Ferrite Core I Type 1.500"" (38.10mm) Length 1.000"" (25.40mm) Width Diameter 0.150"" (3.81mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75444-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 8
Core Material N97
Length 23.2 mm (0.9134 inch)
View Details
Powder Cores - MPP Cores - 0055023A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 6 nH
View Details
Ferrite Cores -  - EPCOS AG
Specs
Core Shape EC; EER; EFD; EP; EPO; EPX; EQ; ER; ETD; EV; I; P; Planar; PM; PQ; RM; Toroid; U
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details