EPCOS AG Ferrite Cores B66285K0000X187

Description
"Uncoated N87 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N87 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75438-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75438-ND
Ferrite Cores 495-75438-ND
"Uncoated N87 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated N87 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75438-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape PM 50/39
Core Material N87
Width 50 mm (1.97 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Cold Rolled Silicon Steel Sheet Toroidal Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details