EPCOS AG Ferrite Cores B66285K0000X149

Description
"Uncoated N49 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75437-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75437-ND
Ferrite Cores 495-75437-ND
"Uncoated N49 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"

"Uncoated N49 Ferrite Core I Type 0.858"" (21.80mm) Length 0.622"" (15.80mm) Width Diameter 0.098"" (2.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75437-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 6479660P - RS Components, Ltd.
Specs
Core Shape I 93/104/30
Core Material N87
Inductance 7900 nH
View Details
Single Phase Toroidal Transformer Core -  - Hengda Electronic Factory
Specs
Core Shape Toroid
Core Material Silicon Steel
View Details
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details