EPCOS AG Ferrite Cores B66283K0000X149

Description
"Uncoated N49 Ferrite Core I Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N49 Ferrite Core I Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75434-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75434-ND
Ferrite Cores 495-75434-ND
"Uncoated N49 Ferrite Core I Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height"

"Uncoated N49 Ferrite Core I Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.079"" (2.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75434-ND
Product Name Ferrite Cores
Core Shape I
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49/25/16
Core Material N87
Length 48.5 mm (1.91 inch)
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores - MPP Cores - 0055073A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 100 nH
View Details