EPCOS AG Ferrite Cores B66283G0000X192

Description
"Uncoated N92 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet
Description
"Uncoated N92 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - 495-75473-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
495-75473-ND
Ferrite Cores 495-75473-ND
"Uncoated N92 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"

"Uncoated N92 Ferrite Core ELP Type 0.709"" (18.00mm) Length 0.394"" (10.00mm) Width Diameter 0.157"" (4.00mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number 495-75473-ND
Product Name Ferrite Cores
Core Shape ELP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1620174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM
Core Material N87
Length 23.2 mm (0.9134 inch)
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details
Powder Cores -  - Dexter Magnetic Technologies, Inc.
Dexter Magnetic Technologies, Inc.
Specs
Core Material Iron Powder
View Details
Ferrrites -  - EPCOS AG
EPCOS AG
Specs
Core Shape E; EFD; ELP; EQ; ER; ETD; EV; I; P; PM; PQ; RM; U
Inductance 16 to 28000 nH
View Details