EPCOS AG Ferrite Cores B66281G0000X197

Description
"Uncoated N97 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66281G0000X197-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66281G0000X197-ND
Ferrite Cores B66281G0000X197-ND
"Uncoated N97 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height"

"Uncoated N97 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66281G0000X197-ND
Product Name Ferrite Cores
Core Shape ELP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1701559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 39/20/13
Core Material N87
Length 38.9 mm (1.53 inch)
View Details
Powder Cores - High Flux Cores - 0058823A2 - Magnetics
Specs
Core Shape EER; EQ; Toroid; Toroid, EQ, LP, EER
Core Material Iron Powder; High Flux
Inductance 8 nH
View Details
EMI Snap-on Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details