EPCOS AG Ferrite Cores B66281G0000X195

Description
"Uncoated N95 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height"
Request a Quote Datasheet
Description
"Uncoated N95 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66281G0000X195-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66281G0000X195-ND
Ferrite Cores B66281G0000X195-ND
"Uncoated N95 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height"

"Uncoated N95 Ferrite Core ELP Type 0.551"" (14.00mm) Length 0.197"" (5.00mm) Width Diameter 0.138"" (3.50mm) Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66281G0000X195-ND
Product Name Ferrite Cores
Core Shape ELP
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1253704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material N87
Length 126 mm (4.96 inch)
Width 20 mm (0.7874 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055125AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 127 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details