EPCOS AG Ferrite Cores B66233G0000X197

Description
"Uncoated N97 Ferrite Core E Type 1.260"" (32.00mm) Length 0.433"" (11.00mm) Width Diameter Height"
Request a Quote Datasheet
Description
"Uncoated N97 Ferrite Core E Type 1.260"" (32.00mm) Length 0.433"" (11.00mm) Width Diameter Height"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores - B66233G0000X197-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Cores
B66233G0000X197-ND
Ferrite Cores B66233G0000X197-ND
"Uncoated N97 Ferrite Core E Type 1.260"" (32.00mm) Length 0.433"" (11.00mm) Width Diameter Height"

"Uncoated N97 Ferrite Core E Type 1.260"" (32.00mm) Length 0.433"" (11.00mm) Width Diameter Height"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Magnetic Cores
Product Number B66233G0000X197-ND
Product Name Ferrite Cores
Core Shape E
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 180777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape RM 14
Core Material N87
Length 42.2 mm (1.66 inch)
View Details
EMI Bead Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055092A2 - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 20 nH
View Details
Nanocrystalline Core -  - Hangzhou X-mag Inc.
Hangzhou X-mag Inc.
Specs
Core Shape Circular; Rectangular; Toroidal; Cutting; Sheet; Customized
Core Material Iron Powder
View Details